7500-1.5X3X10 -- CANTILEVER SUMP PUMPS
Fybroc Division, Met-Pro Corporation
Cantilever Sump Pumps
7500-1.5x3x10
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
7500-1.5x3x10 |
|
Product Name
|
Cantilever Sump Pumps |
|
Pump Type
|
Cantelever Pump; Centrifugal Pump
|
|
Liquid Flow
|
125.000 GPM (473.48 L/min)
|
|
Discharge Size
|
2.000 inch (50.8 mm)
|
|
Power Source
|
AC
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Trash Pump; Pump Lift Station
Liquid Flow
12500.000 GPM (47348.48 L/min)
HP
1.50 to 300.00 HP
View Details
Pump Type
Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media
Liquids, Liquids with Solids, Sludge
View Details
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure
3100.0 to 3410.0 psi (2180 to 2397 m of Water)
Media Temperature
199 to 221 F (93 to 105 C)
View Details
Pump Type
Booster Pump; Hydraulic Fluid Pump
Discharge Pressure
6000.0 psi (4218 m of Water)
Liquid Flow
0.216 GPM (0.82 L/min)
View Details