5500-8X10X15 -- VERTICAL FIBERGLASS SUMP PUMP
Fybroc Division, Met-Pro Corporation
Vertical Fiberglass Sump Pump
5500-8x10x15
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
5500-8x10x15 |
|
Product Name
|
Vertical Fiberglass Sump Pump |
|
Pump Type
|
Centrifugal Pump; Sump Pump
|
|
Liquid Flow
|
3500.000 GPM (13257.58 L/min)
|
|
Discharge Size
|
8.000 inch (203 mm)
|
|
Power Source
|
AC
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Drum Pump
Power Source
Air or Pneumatic
Pump Housing Material
Hardened Alloy
View Details
Dickow Pump Company, Inc.
Pump Type
Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure
580.2 psi (408 m of Water)
Liquid Flow
4400.000 GPM (16666.67 L/min)
View Details
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure
3335.9 psi (2345 m of Water)
Power Source
DC; 12 VDC, 24 VDC
View Details
Pump Type
Variable Dispense Volume Pumps
Power Source
Stepper Motor
Industry Served
Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details