5500-2X3X13 -- VERTICAL FIBERGLASS SUMP PUMP
Fybroc Division, Met-Pro Corporation
Vertical Fiberglass Sump Pump
5500-2x3x13
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
5500-2x3x13 |
|
Product Name
|
Vertical Fiberglass Sump Pump |
|
Pump Type
|
Centrifugal Pump; Sump Pump
|
|
Liquid Flow
|
325.000 GPM (1231.06 L/min)
|
|
Discharge Size
|
2.000 inch (50.8 mm)
|
|
Power Source
|
AC
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Trash Pump; Pump Lift Station
Liquid Flow
20000.000 GPM (75757.58 L/min)
HP
1.50 to 300.00 HP
View Details
Pump Type
Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media
Liquids, Liquids with Solids, Sludge
View Details
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure
2030.5 to 3625.9 psi (1428 to 2549 m of Water)
Power Source
NoSourceIncluded
View Details
Pump Type
Booster Pump; Hydraulic Fluid Pump
Discharge Pressure
6000.0 psi (4218 m of Water)
Liquid Flow
0.216 GPM (0.82 L/min)
View Details