5500-2X3X10 -- VERTICAL FIBERGLASS SUMP PUMP
Fybroc Division, Met-Pro Corporation
Vertical Fiberglass Sump Pump
5500-2x3x10
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
5500-2x3x10 |
|
Product Name
|
Vertical Fiberglass Sump Pump |
|
Pump Type
|
Centrifugal Pump; Sump Pump
|
|
Liquid Flow
|
360.000 GPM (1363.64 L/min)
|
|
Discharge Size
|
2.000 inch (50.8 mm)
|
|
Power Source
|
AC
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Centrifugal Pump; Dewatering Pump; Trash Pump
Discharge Size
3.000 inch (76.2 mm)
Power Source
NoSourceIncluded; Basic
View Details
Pump Type
Trash Pump; Pump Lift Station
Liquid Flow
500.000 GPM (1893.94 L/min)
HP
40.00 HP
View Details
Pump Type
Booster Pump; Hydraulic Fluid Pump
Discharge Pressure
6000.0 psi (4218 m of Water)
Liquid Flow
0.216 GPM (0.82 L/min)
View Details
Pump Type
Hand Foot Pump; Hydraulic Fluid Pump
Discharge Pressure
10152.6 psi (7138 m of Water)
View Details