5500-1X2X10 -- VERTICAL FIBERGLASS SUMP PUMP
Fybroc Division, Met-Pro Corporation
Vertical Fiberglass Sump Pump
5500-1x2x10
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
5500-1x2x10 |
|
Product Name
|
Vertical Fiberglass Sump Pump |
|
Pump Type
|
Centrifugal Pump; Sump Pump
|
|
Liquid Flow
|
70.000 GPM (265.15 L/min)
|
|
Discharge Size
|
2.000 inch (50.8 mm)
|
|
Power Source
|
AC
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Syringe Pump
Industry Served
Analytical Biosciences
View Details
Pump Type
Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure
550.0 psi (387 m of Water)
Liquid Flow
9.500 GPM (35.98 L/min)
View Details
Pump Type
Centrifugal Pump; Dewatering Pump; Trash Pump
Discharge Size
4.000 inch (102 mm)
Power Source
NoSourceIncluded; Basic
View Details