Fybroc Division, Met-Pro Corporation Vertical Fiberglass Sump Pump 5500-1.5x3x8

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Telford, PA, USA
Vertical Fiberglass Sump Pump
5500-1.5x3x8
Vertical Fiberglass Sump Pump 5500-1.5x3x8
Supplier's Site

Technical Specifications

  Fybroc Division, Met-Pro Corporation
Product Category Liquid Handling Pumps
Product Number 5500-1.5x3x8
Product Name Vertical Fiberglass Sump Pump
Pump Type Centrifugal Pump; Sump Pump
Liquid Flow 175.000 GPM (662.88 L/min)
Discharge Size 2.000 inch (50.8 mm)
Power Source AC
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Prime Pump - STAR ONE™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Booster Pump
Liquid Flow 5000.000 GPM (18939.39 L/min)
HP 10.00 to 300.00 HP
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Micro Gear Pumps - 0.25 - 0.5 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2755.7 to 3335.9 psi (1937 to 2345 m of Water)
Power Source NoSourceIncluded
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details