3000-6X8X11 -- RECESSED IMPELLER HORIZONTAL PUMPS
Fybroc Division, Met-Pro Corporation
Recessed Impeller Horizontal Pumps
3000-6x8x11
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
3000-6x8x11 |
|
Product Name
|
Recessed Impeller Horizontal Pumps |
|
Pump Type
|
Centrifugal Pump
|
|
Liquid Flow
|
2400.000 GPM (9090.91 L/min)
|
|
Discharge Size
|
6.000 inch (152 mm)
|
|
Power Source
|
AC
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Trash Pump; Pump Lift Station
Liquid Flow
6000.000 GPM (22727.27 L/min)
HP
1.50 to 300.00 HP
View Details
Pump Type
Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media
Liquids, Liquids with Solids, Sludge
View Details
Pump Type
Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure
580.2 psi (408 m of Water)
Liquid Flow
2640.000 GPM (10000.00 L/min)
View Details
Pump Type
Booster Pump; Hydraulic Fluid Pump
Discharge Pressure
2500.0 psi (1758 m of Water)
Liquid Flow
3.030 GPM (11.48 L/min)
View Details