2350-3X4X8 -- MAGNETIC DRIVE CLOSE COUPLED PUMP
Fybroc Division, Met-Pro Corporation
Magnetic Drive Close Coupled Pump
2350-3x4x8
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
2350-3x4x8 |
|
Product Name
|
Magnetic Drive Close Coupled Pump |
|
Pump Type
|
Centrifugal Pump; Magnetic Drive Pump
|
|
Liquid Flow
|
700.000 GPM (2651.52 L/min)
|
|
Discharge Size
|
3.000 inch (76.2 mm)
|
|
Power Source
|
AC
|
Unlock Full Specs
to access all available technical data
Similar Products
Discharge Pressure
0.0 psi (1.36E-10 m of Water)
Liquid Flow
22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source
NoSourceIncluded
View Details
Pump Type
Hydraulic Fluid Pump
Discharge Pressure
2500.0 psi (1758 m of Water)
Liquid Flow
0.870 GPM (3.30 L/min)
View Details
Plast-O-Matic Valves, Inc.
Pump Type
Metering Pump; Self-Priming Pump
Liquid Flow
0.790 GPM (2.99 L/min)
Discharge Size
0.500 inch (12.7 mm)
View Details