Fybroc Division, Met-Pro Corporation Horizontal Close Coupled Pump 1530-4x6x10

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Telford, PA, USA
Horizontal Close Coupled Pump
1530-4x6x10
Horizontal Close Coupled Pump 1530-4x6x10
Supplier's Site

Technical Specifications

  Fybroc Division, Met-Pro Corporation
Product Category Liquid Handling Pumps
Product Number 1530-4x6x10
Product Name Horizontal Close Coupled Pump
Pump Type Centrifugal Pump
Liquid Flow 1250.000 GPM (4734.85 L/min)
Discharge Size 4.000 inch (102 mm)
Power Source AC
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
NCT Submersible Long Shaft Centrifugal Pump for the Chemical Industry -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Chemical Pump
View Details
Air-Operated Chemical Metering Pump - VPA128P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
63D31-B Standard Centrifugal Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source NoSourceIncluded; Basic
View Details