Fybroc Division, Met-Pro Corporation Horizontal ANSI Pump 1500-8x10x15

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Telford, PA, USA
Horizontal ANSI Pump
1500-8x10x15
Horizontal ANSI Pump 1500-8x10x15
Supplier's Site

Technical Specifications

  Fybroc Division, Met-Pro Corporation
Product Category Liquid Handling Pumps
Product Number 1500-8x10x15
Product Name Horizontal ANSI Pump
Pump Type Centrifugal Pump
Liquid Flow 4000.000 GPM (15151.52 L/min)
Discharge Size 8.000 inch (203 mm)
Media Temperature 212 F (100 C)
HP 14.80 HP
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Fully Enclosed Chopper Pump - Storm™ - Vaughan Company
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Power Source AC; Gasoline or Diesel Engine
Pump Housing Material Stainless Steel; Galvannealed Steel
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 7.30 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details