Fybroc Division, Met-Pro Corporation Horizontal ANSI Pump 1500-2x3x10

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Telford, PA, USA
Horizontal ANSI Pump
1500-2x3x10
Horizontal ANSI Pump 1500-2x3x10
Supplier's Site

Technical Specifications

  Fybroc Division, Met-Pro Corporation
Product Category Liquid Handling Pumps
Product Number 1500-2x3x10
Product Name Horizontal ANSI Pump
Pump Type Centrifugal Pump
Liquid Flow 550.000 GPM (2083.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
Media Temperature 212 F (100 C)
HP 4.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
81 1/2P47A-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 1.500 inch (38.1 mm)
Power Source NoSourceIncluded; Basic
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 7.30 HP
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details