Fybroc Division, Met-Pro Corporation Horizontal ANSI Pump 1500-1x1.5x6

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Telford, PA, USA
Horizontal ANSI Pump
1500-1x1.5x6
Horizontal ANSI Pump 1500-1x1.5x6
Supplier's Site

Technical Specifications

  Fybroc Division, Met-Pro Corporation
Product Category Liquid Handling Pumps
Product Number 1500-1x1.5x6
Product Name Horizontal ANSI Pump
Pump Type Centrifugal Pump
Liquid Flow 125.000 GPM (473.48 L/min)
Discharge Size 1.000 inch (25.4 mm)
Media Temperature 212 F (100 C)
HP 1.14 HP
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
GHA2 1/2RM4-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 2.500 inch (63.5 mm)
Media Temperature -60 to 500 F (-51 to 260 C)
View Details
High Vacuum Boosters and Systems - HV Series GMa 11.4 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 4.00 HP
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details