CEC Industries Ltd. Lamp, Incandescent, S.c. Mini Flanged, 741Mw; Supply Voltage Cec Industries PR6

Description
LAMP, INCANDESCENT, S.C. MINI FLANGED, 741MW; Supply Voltage:2.47V; Lamp Base Type:Miniature Flanged; Bulb Size:B-3 1/2; MSCP:0.45; Average Bulb Life:30h; Product Range:-; Current Rating:300mA; Lead Style:SC Flange; Length:31.75mm RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT, S.C. MINI FLANGED, 741MW; Supply Voltage:2.47V; Lamp Base Type:Miniature Flanged; Bulb Size:B-3 1/2; MSCP:0.45; Average Bulb Life:30h; Product Range:-; Current Rating:300mA; Lead Style:SC Flange; Length:31.75mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, S.c. Mini Flanged, 741Mw; Supply Voltage Cec Industries - 02M9987 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, S.c. Mini Flanged, 741Mw; Supply Voltage Cec Industries
02M9987
Lamp, Incandescent, S.c. Mini Flanged, 741Mw; Supply Voltage Cec Industries 02M9987
LAMP, INCANDESCENT, S.C. MINI FLANGED, 741MW; Supply Voltage:2.47V; Lamp Base Type:Miniature Flanged; Bulb Size:B-3 1/2; MSCP:0.45; Average Bulb Life:30h; Product Range:-; Current Rating:300mA; Lead Style:SC Flange; Length:31.75mm RoHS Compliant: Yes

LAMP, INCANDESCENT, S.C. MINI FLANGED, 741MW; Supply Voltage:2.47V; Lamp Base Type:Miniature Flanged; Bulb Size:B-3 1/2; MSCP:0.45; Average Bulb Life:30h; Product Range:-; Current Rating:300mA; Lead Style:SC Flange; Length:31.75mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 02M9987
Product Name Lamp, Incandescent, S.c. Mini Flanged, 741Mw; Supply Voltage Cec Industries
Rated Average Life 30 hours
Unlock Full Specs
to access all available technical data