LAMP, INCANDESCENT, MINI FLANGED, 2.38V, 1.19W; Supply Voltage:2.38V; Lamp Base Type:Miniature Flanged; Bulb Size:B-3 1/2; MSCP:0.8; Average Bulb Life:15h; Product Range:-; Current Rating:500mA; Lead Style:SC Flange; Length:31.75mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 02M9980 |
| Product Name | Lamp, Incandescent, Mini Flanged, 2.38V, 1.19W; Supply Voltage Cec Industries |
| Rated Average Life | 15 hours |