CEC Industries Ltd. Led Bulb, Medium Screw/e26, White, 1W; Lamp Base Type Cec Industries LM40F1WE26-W

Description
LED BULB, MEDIUM SCREW/E26, WHITE, 1W; Lamp Base Type:E26 / MES; LED Color:White; Bulb Size:G-40; Power Rating:1W; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:240h; Supply Voltage:240V; Current Rating:100mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, MEDIUM SCREW/E26, WHITE, 1W; Lamp Base Type:E26 / MES; LED Color:White; Bulb Size:G-40; Power Rating:1W; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:240h; Supply Voltage:240V; Current Rating:100mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Medium Screw/e26, White, 1W; Lamp Base Type Cec Industries - 85K8274 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Medium Screw/e26, White, 1W; Lamp Base Type Cec Industries
85K8274
Led Bulb, Medium Screw/e26, White, 1W; Lamp Base Type Cec Industries 85K8274
LED BULB, MEDIUM SCREW/E26, WHITE, 1W; Lamp Base Type:E26 / MES; LED Color:White; Bulb Size:G-40; Power Rating:1W; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:240h; Supply Voltage:240V; Current Rating:100mA RoHS Compliant: Yes

LED BULB, MEDIUM SCREW/E26, WHITE, 1W; Lamp Base Type:E26 / MES; LED Color:White; Bulb Size:G-40; Power Rating:1W; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:240h; Supply Voltage:240V; Current Rating:100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 85K8274
Product Name Led Bulb, Medium Screw/e26, White, 1W; Lamp Base Type Cec Industries
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL6LB-3-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Specs
Lamp Type LED Lamps
View Details