CEC Industries Ltd. Led Bulb, Candelabra Screw, Warm White, 720Mw; Lamp Base Type Cec Industries LM2030CS-WW

Description
LED BULB, CANDELABRA SCREW, WARM WHITE, 720mW; Lamp Base Type:Candelabra Screw; LED Color:Warm White; Bulb Size:T-6; Power Rating:720mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:30V RoHS Compliant: No
Datasheet
Description
LED BULB, CANDELABRA SCREW, WARM WHITE, 720mW; Lamp Base Type:Candelabra Screw; LED Color:Warm White; Bulb Size:T-6; Power Rating:720mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:30V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Candelabra Screw, Warm White, 720Mw; Lamp Base Type Cec Industries - 85K8251 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Candelabra Screw, Warm White, 720Mw; Lamp Base Type Cec Industries
85K8251
Led Bulb, Candelabra Screw, Warm White, 720Mw; Lamp Base Type Cec Industries 85K8251
LED BULB, CANDELABRA SCREW, WARM WHITE, 720mW; Lamp Base Type:Candelabra Screw; LED Color:Warm White; Bulb Size:T-6; Power Rating:720mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:30V RoHS Compliant: No

LED BULB, CANDELABRA SCREW, WARM WHITE, 720mW; Lamp Base Type:Candelabra Screw; LED Color:Warm White; Bulb Size:T-6; Power Rating:720mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:30V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 85K8251
Product Name Led Bulb, Candelabra Screw, Warm White, 720Mw; Lamp Base Type Cec Industries
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL3LB-4-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-4273-ND - DigiKey
Specs
LED Color Green; Green
Rated Current 0.0300 amps
View Details
2 suppliers