CEC Industries Ltd. Led Bulb, Candelabra Screw, Green, 720Mw; Lamp Base Type Cec Industries LM2024CS-G

Description
LED BULB, CANDELABRA SCREW, GREEN, 720mW; Lamp Base Type:Candelabra Screw; LED Color:Green; Bulb Size:T-6; Power Rating:720mW; Wavelength Typ:525nm; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:24V; Product Range:-RoHS Compliant: No
Datasheet
Description
LED BULB, CANDELABRA SCREW, GREEN, 720mW; Lamp Base Type:Candelabra Screw; LED Color:Green; Bulb Size:T-6; Power Rating:720mW; Wavelength Typ:525nm; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:24V; Product Range:-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Candelabra Screw, Green, 720Mw; Lamp Base Type Cec Industries - 85K8242 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Candelabra Screw, Green, 720Mw; Lamp Base Type Cec Industries
85K8242
Led Bulb, Candelabra Screw, Green, 720Mw; Lamp Base Type Cec Industries 85K8242
LED BULB, CANDELABRA SCREW, GREEN, 720mW; Lamp Base Type:Candelabra Screw; LED Color:Green; Bulb Size:T-6; Power Rating:720mW; Wavelength Typ:525nm; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:24V; Product Range:-RoHS Compliant: No

LED BULB, CANDELABRA SCREW, GREEN, 720mW; Lamp Base Type:Candelabra Screw; LED Color:Green; Bulb Size:T-6; Power Rating:720mW; Wavelength Typ:525nm; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:24V; Product Range:-RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 85K8242
Product Name Led Bulb, Candelabra Screw, Green, 720Mw; Lamp Base Type Cec Industries
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Green; Green
Height 55.88 mm (2.2 inch)
View Details