CEC Industries Ltd. Led Bulb, Candelabra Screw, Amber, 720Mw; Lamp Base Type Cec Industries LM2024CS-A

Description
LED BULB, CANDELABRA SCREW, AMBER, 720mW; Lamp Base Type:Candelabra Screw; LED Color:Amber; Bulb Size:T-6; Power Rating:720mW; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:24V; Product Range:-RoHS Compliant: No
Datasheet
Description
LED BULB, CANDELABRA SCREW, AMBER, 720mW; Lamp Base Type:Candelabra Screw; LED Color:Amber; Bulb Size:T-6; Power Rating:720mW; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:24V; Product Range:-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Candelabra Screw, Amber, 720Mw; Lamp Base Type Cec Industries - 85K8240 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Candelabra Screw, Amber, 720Mw; Lamp Base Type Cec Industries
85K8240
Led Bulb, Candelabra Screw, Amber, 720Mw; Lamp Base Type Cec Industries 85K8240
LED BULB, CANDELABRA SCREW, AMBER, 720mW; Lamp Base Type:Candelabra Screw; LED Color:Amber; Bulb Size:T-6; Power Rating:720mW; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:24V; Product Range:-RoHS Compliant: No

LED BULB, CANDELABRA SCREW, AMBER, 720mW; Lamp Base Type:Candelabra Screw; LED Color:Amber; Bulb Size:T-6; Power Rating:720mW; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:24V; Product Range:-RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 85K8240
Product Name Led Bulb, Candelabra Screw, Amber, 720Mw; Lamp Base Type Cec Industries
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Incandescent Light Bulbs - 106262 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.1 mm (0.2008 inch)
View Details
Panel Indicators, Pilot Lights - 486-3-148-398-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
Illuminating seal - ME-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design, MSE
Voltage type DC DC
View Details