CEC Industries Ltd. Led Bulb, Candelabra Screw, White, 720Mw; Lamp Base Type Cec Industries LM20220CS-W

Description
LED BULB, CANDELABRA SCREW, WHITE, 720mW; Lamp Base Type:Candelabra Screw; LED Color:White; Bulb Size:T-6; Power Rating:720mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:220V; Product Range:- RoHS Compliant: No
Datasheet
Description
LED BULB, CANDELABRA SCREW, WHITE, 720mW; Lamp Base Type:Candelabra Screw; LED Color:White; Bulb Size:T-6; Power Rating:720mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:220V; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Candelabra Screw, White, 720Mw; Lamp Base Type Cec Industries - 85K8238 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Candelabra Screw, White, 720Mw; Lamp Base Type Cec Industries
85K8238
Led Bulb, Candelabra Screw, White, 720Mw; Lamp Base Type Cec Industries 85K8238
LED BULB, CANDELABRA SCREW, WHITE, 720mW; Lamp Base Type:Candelabra Screw; LED Color:White; Bulb Size:T-6; Power Rating:720mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:220V; Product Range:- RoHS Compliant: No

LED BULB, CANDELABRA SCREW, WHITE, 720mW; Lamp Base Type:Candelabra Screw; LED Color:White; Bulb Size:T-6; Power Rating:720mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:220V; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 85K8238
Product Name Led Bulb, Candelabra Screw, White, 720Mw; Lamp Base Type Cec Industries
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Specs
Lamp Type LED Lamps
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL1LB-3-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Blue; Blue
View Details