CEC Industries Ltd. Led Bulb, Candelabra Screw, Green, 720Mw; Lamp Base Type Cec Industries LM20145CS-G

Description
LED BULB, CANDELABRA SCREW, GREEN, 720mW; Lamp Base Type:Candelabra Screw; LED Color:Green; Bulb Size:T-6; Power Rating:720mW; Wavelength Typ:525nm; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:145V; Colour:Green RoHS Compliant: No
Datasheet
Description
LED BULB, CANDELABRA SCREW, GREEN, 720mW; Lamp Base Type:Candelabra Screw; LED Color:Green; Bulb Size:T-6; Power Rating:720mW; Wavelength Typ:525nm; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:145V; Colour:Green RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Candelabra Screw, Green, 720Mw; Lamp Base Type Cec Industries - 85K8230 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Candelabra Screw, Green, 720Mw; Lamp Base Type Cec Industries
85K8230
Led Bulb, Candelabra Screw, Green, 720Mw; Lamp Base Type Cec Industries 85K8230
LED BULB, CANDELABRA SCREW, GREEN, 720mW; Lamp Base Type:Candelabra Screw; LED Color:Green; Bulb Size:T-6; Power Rating:720mW; Wavelength Typ:525nm; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:145V; Colour:Green RoHS Compliant: No

LED BULB, CANDELABRA SCREW, GREEN, 720mW; Lamp Base Type:Candelabra Screw; LED Color:Green; Bulb Size:T-6; Power Rating:720mW; Wavelength Typ:525nm; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:145V; Colour:Green RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 85K8230
Product Name Led Bulb, Candelabra Screw, Green, 720Mw; Lamp Base Type Cec Industries
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Incandescent Light Bulbs - 106234 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.29 mm (0.4051 inch)
View Details
Panel Indicators, Pilot Lights - 486-3-148-434-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details