LED, RPL, BULB, WHITE, T-6, E12; LAMP BASE TYPE:CANDELABRA SCREW; LED COLOR:WHITE; POWER RATING:720MW; BULB SIZE:T-6; SUPPLY VOLTAGE:120V; CURRENT RAT. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 17784132 |
| Product Name | Incandescent Lamp |