CEC Industries Ltd. Led Bulb, Candelabra Screw, Blue, 720Mw; Lamp Base Type Cec Industries LM20120CS-B

Description
LED BULB, CANDELABRA SCREW, BLUE, 720mW; Lamp Base Type:Candelabra Screw; LED Color:Blue; Bulb Size:T-6; Power Rating:720mW; Wavelength Typ:470nm; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:120V; Product Range:- RoHS Compliant: No
Datasheet
Description
LED BULB, CANDELABRA SCREW, BLUE, 720mW; Lamp Base Type:Candelabra Screw; LED Color:Blue; Bulb Size:T-6; Power Rating:720mW; Wavelength Typ:470nm; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:120V; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Candelabra Screw, Blue, 720Mw; Lamp Base Type Cec Industries - 85K8223 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Candelabra Screw, Blue, 720Mw; Lamp Base Type Cec Industries
85K8223
Led Bulb, Candelabra Screw, Blue, 720Mw; Lamp Base Type Cec Industries 85K8223
LED BULB, CANDELABRA SCREW, BLUE, 720mW; Lamp Base Type:Candelabra Screw; LED Color:Blue; Bulb Size:T-6; Power Rating:720mW; Wavelength Typ:470nm; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:120V; Product Range:- RoHS Compliant: No

LED BULB, CANDELABRA SCREW, BLUE, 720mW; Lamp Base Type:Candelabra Screw; LED Color:Blue; Bulb Size:T-6; Power Rating:720mW; Wavelength Typ:470nm; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:120V; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 85K8223
Product Name Led Bulb, Candelabra Screw, Blue, 720Mw; Lamp Base Type Cec Industries
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSR - 2ASL4LB-4-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Panel Mount Indicators - 1713800 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details