CEC Industries Ltd. Led Bulb, White, 720Mw, T-3 1/4; Lamp Base Type Cec Industries LM1090MB-W

Description
LED BULB, WHITE, 720mW, T-3 1/4; Lamp Base Type:-; LED Color:White; Bulb Size:T-3 1/4; Power Rating:720mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:90V; Current Rating:30mA; Product Range:- RoHS Compliant: No
Datasheet
Description
LED BULB, WHITE, 720mW, T-3 1/4; Lamp Base Type:-; LED Color:White; Bulb Size:T-3 1/4; Power Rating:720mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:90V; Current Rating:30mA; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, White, 720Mw, T-3 1/4; Lamp Base Type Cec Industries - 85K8208 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, White, 720Mw, T-3 1/4; Lamp Base Type Cec Industries
85K8208
Led Bulb, White, 720Mw, T-3 1/4; Lamp Base Type Cec Industries 85K8208
LED BULB, WHITE, 720mW, T-3 1/4; Lamp Base Type:-; LED Color:White; Bulb Size:T-3 1/4; Power Rating:720mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:90V; Current Rating:30mA; Product Range:- RoHS Compliant: No

LED BULB, WHITE, 720mW, T-3 1/4; Lamp Base Type:-; LED Color:White; Bulb Size:T-3 1/4; Power Rating:720mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:90V; Current Rating:30mA; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 85K8208
Product Name Led Bulb, White, 720Mw, T-3 1/4; Lamp Base Type Cec Industries
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
22mm Illuminated Projecting Push Button - 2ALP4LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-431-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details