LED BULB, WHITE, 720mW, T-3 1/4; Lamp Base Type:-; LED Color:White; Bulb Size:T-3 1/4; Power Rating:720mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:48V; Current Rating:30mA; Product Range:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 85K8196 |
| Product Name | Led Bulb, White, 720Mw, T-3 1/4; Lamp Base Type Cec Industries |
| Lamp Type | LED Lamps |