CEC Industries Ltd. Led Bulb, Edison Screw/e10, Green, 720Mw; Lamp Base Type Cec Industries LM1024MS-G

Description
LED BULB, EDISON SCREW/E10, GREEN, 720mW; Lamp Base Type:E10 / MES; LED Color:Green; Bulb Size:T-3 1/4; Power Rating:720mW; Wavelength Typ:525nm; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:24V; Product Range:- RoHS Compliant: No
Datasheet
Description
LED BULB, EDISON SCREW/E10, GREEN, 720mW; Lamp Base Type:E10 / MES; LED Color:Green; Bulb Size:T-3 1/4; Power Rating:720mW; Wavelength Typ:525nm; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:24V; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Edison Screw/e10, Green, 720Mw; Lamp Base Type Cec Industries - 85K8182 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Edison Screw/e10, Green, 720Mw; Lamp Base Type Cec Industries
85K8182
Led Bulb, Edison Screw/e10, Green, 720Mw; Lamp Base Type Cec Industries 85K8182
LED BULB, EDISON SCREW/E10, GREEN, 720mW; Lamp Base Type:E10 / MES; LED Color:Green; Bulb Size:T-3 1/4; Power Rating:720mW; Wavelength Typ:525nm; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:24V; Product Range:- RoHS Compliant: No

LED BULB, EDISON SCREW/E10, GREEN, 720mW; Lamp Base Type:E10 / MES; LED Color:Green; Bulb Size:T-3 1/4; Power Rating:720mW; Wavelength Typ:525nm; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:24V; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 85K8182
Product Name Led Bulb, Edison Screw/e10, Green, 720Mw; Lamp Base Type Cec Industries
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL3LB-6-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-424-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details