CEC Industries Ltd. Led Bulb, Blue, 720Mw, T-3 1/4; Lamp Base Type Cec Industries LM1024MB-B

Description
LED BULB, BLUE, 720mW, T-3 1/4; Lamp Base Type:-; LED Color:Blue; Bulb Size:T-3 1/4; Power Rating:720mW; Wavelength Typ:470nm; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:30mA; Product Range:- RoHS Compliant: No
Datasheet
Description
LED BULB, BLUE, 720mW, T-3 1/4; Lamp Base Type:-; LED Color:Blue; Bulb Size:T-3 1/4; Power Rating:720mW; Wavelength Typ:470nm; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:30mA; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Blue, 720Mw, T-3 1/4; Lamp Base Type Cec Industries - 85K8175 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Blue, 720Mw, T-3 1/4; Lamp Base Type Cec Industries
85K8175
Led Bulb, Blue, 720Mw, T-3 1/4; Lamp Base Type Cec Industries 85K8175
LED BULB, BLUE, 720mW, T-3 1/4; Lamp Base Type:-; LED Color:Blue; Bulb Size:T-3 1/4; Power Rating:720mW; Wavelength Typ:470nm; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:30mA; Product Range:- RoHS Compliant: No

LED BULB, BLUE, 720mW, T-3 1/4; Lamp Base Type:-; LED Color:Blue; Bulb Size:T-3 1/4; Power Rating:720mW; Wavelength Typ:470nm; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:30mA; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 85K8175
Product Name Led Bulb, Blue, 720Mw, T-3 1/4; Lamp Base Type Cec Industries
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLWS/411D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL5LB-1-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-392-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details