CEC Industries Ltd. Led Bulb, Edison Screw/e10, White, 384Mw; Lamp Base Type Cec Industries LM1012MS-W

Description
LED BULB, EDISON SCREW/E10, WHITE, 384mW; Lamp Base Type:E10 / MES; LED Color:White; Bulb Size:T-3 1/4; Power Rating:384mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:12V; Current Rating:30mA RoHS Compliant: No
Datasheet
Description
LED BULB, EDISON SCREW/E10, WHITE, 384mW; Lamp Base Type:E10 / MES; LED Color:White; Bulb Size:T-3 1/4; Power Rating:384mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:12V; Current Rating:30mA RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Edison Screw/e10, White, 384Mw; Lamp Base Type Cec Industries - 85K8154 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Edison Screw/e10, White, 384Mw; Lamp Base Type Cec Industries
85K8154
Led Bulb, Edison Screw/e10, White, 384Mw; Lamp Base Type Cec Industries 85K8154
LED BULB, EDISON SCREW/E10, WHITE, 384mW; Lamp Base Type:E10 / MES; LED Color:White; Bulb Size:T-3 1/4; Power Rating:384mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:12V; Current Rating:30mA RoHS Compliant: No

LED BULB, EDISON SCREW/E10, WHITE, 384mW; Lamp Base Type:E10 / MES; LED Color:White; Bulb Size:T-3 1/4; Power Rating:384mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:12V; Current Rating:30mA RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 85K8154
Product Name Led Bulb, Edison Screw/e10, White, 384Mw; Lamp Base Type Cec Industries
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1329109 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL3LB-1-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details