CEC Industries Ltd. Led Bulb, White, 360Mw, T-3 1/4; Lamp Base Type Cec Industries LM1012MB-W

Description
LED BULB, WHITE, 360mW, T-3 1/4; Lamp Base Type:-; LED Color:White; Bulb Size:T-3 1/4; Power Rating:360mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:12V; Current Rating:30mA; Product Range:- RoHS Compliant: No
Datasheet
Description
LED BULB, WHITE, 360mW, T-3 1/4; Lamp Base Type:-; LED Color:White; Bulb Size:T-3 1/4; Power Rating:360mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:12V; Current Rating:30mA; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, White, 360Mw, T-3 1/4; Lamp Base Type Cec Industries - 85K8148 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, White, 360Mw, T-3 1/4; Lamp Base Type Cec Industries
85K8148
Led Bulb, White, 360Mw, T-3 1/4; Lamp Base Type Cec Industries 85K8148
LED BULB, WHITE, 360mW, T-3 1/4; Lamp Base Type:-; LED Color:White; Bulb Size:T-3 1/4; Power Rating:360mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:12V; Current Rating:30mA; Product Range:- RoHS Compliant: No

LED BULB, WHITE, 360mW, T-3 1/4; Lamp Base Type:-; LED Color:White; Bulb Size:T-3 1/4; Power Rating:360mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:12V; Current Rating:30mA; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 85K8148
Product Name Led Bulb, White, 360Mw, T-3 1/4; Lamp Base Type Cec Industries
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3POS - 2ASL1LB-3-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-422-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details