CEC Industries Ltd. Led Bulb, Red, 360Mw, T-3 1/4; Lamp Base Type Cec Industries LM1012MB-R

Description
LED BULB, RED, 360mW, T-3 1/4; Lamp Base Type:-; LED Color:Red; Bulb Size:T-3 1/4; Power Rating:360mW; Wavelength Typ:625nm; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:12V; Current Rating:30mA; Product Range:- RoHS Compliant: No
Description
LED BULB, RED, 360mW, T-3 1/4; Lamp Base Type:-; LED Color:Red; Bulb Size:T-3 1/4; Power Rating:360mW; Wavelength Typ:625nm; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:12V; Current Rating:30mA; Product Range:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Red, 360Mw, T-3 1/4; Lamp Base Type Cec Industries - 85K8147 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Red, 360Mw, T-3 1/4; Lamp Base Type Cec Industries
85K8147
Led Bulb, Red, 360Mw, T-3 1/4; Lamp Base Type Cec Industries 85K8147
LED BULB, RED, 360mW, T-3 1/4; Lamp Base Type:-; LED Color:Red; Bulb Size:T-3 1/4; Power Rating:360mW; Wavelength Typ:625nm; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:12V; Current Rating:30mA; Product Range:- RoHS Compliant: No

LED BULB, RED, 360mW, T-3 1/4; Lamp Base Type:-; LED Color:Red; Bulb Size:T-3 1/4; Power Rating:360mW; Wavelength Typ:625nm; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:12V; Current Rating:30mA; Product Range:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 85K8147
Product Name Led Bulb, Red, 360Mw, T-3 1/4; Lamp Base Type Cec Industries
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-420-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
N program - NME - Illuminated signal - NMEGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Panel
View Details
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - A02PC-ND - DigiKey
Specs
LED Color Red; Red
Rated Current 0.0250 amps
View Details