CEC Industries Ltd. Led Bulb, Green, 360Mw, T-3 1/4; Lamp Base Type Cec Industries LM1012MB-G

Description
LED BULB, GREEN, 360mW, T-3 1/4; Lamp Base Type:-; LED Color:Green; Bulb Size:T-3 1/4; Power Rating:360mW; Wavelength Typ:525nm; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:12V; Current Rating:30mA; Colour:Green RoHS Compliant: No
Datasheet
Description
LED BULB, GREEN, 360mW, T-3 1/4; Lamp Base Type:-; LED Color:Green; Bulb Size:T-3 1/4; Power Rating:360mW; Wavelength Typ:525nm; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:12V; Current Rating:30mA; Colour:Green RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Green, 360Mw, T-3 1/4; Lamp Base Type Cec Industries - 85K8146 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Green, 360Mw, T-3 1/4; Lamp Base Type Cec Industries
85K8146
Led Bulb, Green, 360Mw, T-3 1/4; Lamp Base Type Cec Industries 85K8146
LED BULB, GREEN, 360mW, T-3 1/4; Lamp Base Type:-; LED Color:Green; Bulb Size:T-3 1/4; Power Rating:360mW; Wavelength Typ:525nm; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:12V; Current Rating:30mA; Colour:Green RoHS Compliant: No

LED BULB, GREEN, 360mW, T-3 1/4; Lamp Base Type:-; LED Color:Green; Bulb Size:T-3 1/4; Power Rating:360mW; Wavelength Typ:525nm; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:12V; Current Rating:30mA; Colour:Green RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 85K8146
Product Name Led Bulb, Green, 360Mw, T-3 1/4; Lamp Base Type Cec Industries
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Incandescent Light Bulbs - 105124 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details
Illuminating seal - MF-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
Voltage type DC DC
View Details