CEC Industries Ltd. Led Bulb, Wedge, White, 470Mw, T-3 1/4; Lamp Base Type Cec Industries LM1006WB-W

Description
LED BULB, WEDGE, WHITE, 470mW, T-3 1/4; Lamp Base Type:Wedge; LED Color:White; Bulb Size:T-3 1/4; Power Rating:470mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:6.3V; Current Rating:75mA RoHS Compliant: No
Datasheet
Description
LED BULB, WEDGE, WHITE, 470mW, T-3 1/4; Lamp Base Type:Wedge; LED Color:White; Bulb Size:T-3 1/4; Power Rating:470mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:6.3V; Current Rating:75mA RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Wedge, White, 470Mw, T-3 1/4; Lamp Base Type Cec Industries - 85K8142 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Wedge, White, 470Mw, T-3 1/4; Lamp Base Type Cec Industries
85K8142
Led Bulb, Wedge, White, 470Mw, T-3 1/4; Lamp Base Type Cec Industries 85K8142
LED BULB, WEDGE, WHITE, 470mW, T-3 1/4; Lamp Base Type:Wedge; LED Color:White; Bulb Size:T-3 1/4; Power Rating:470mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:6.3V; Current Rating:75mA RoHS Compliant: No

LED BULB, WEDGE, WHITE, 470mW, T-3 1/4; Lamp Base Type:Wedge; LED Color:White; Bulb Size:T-3 1/4; Power Rating:470mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:6.3V; Current Rating:75mA RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 85K8142
Product Name Led Bulb, Wedge, White, 470Mw, T-3 1/4; Lamp Base Type Cec Industries
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Specs
Lamp Type Incandescent Lamps
LED Color Blue; Blue
Rated Voltage 110 volts
View Details
Specs
Lamp Type LED Lamps
View Details