CEC Industries Ltd. Led Bulb, Edison Screw/e10, Warm White, 470Mw; Lamp Base Type Cec Industries LM1006MS-WW

Description
LED BULB, EDISON SCREW/E10, WARM WHITE, 470mW; Lamp Base Type:E10 / MES; LED Color:Warm White; Bulb Size:T-3 1/4; Power Rating:470mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:6.3V RoHS Compliant: No
Datasheet
Description
LED BULB, EDISON SCREW/E10, WARM WHITE, 470mW; Lamp Base Type:E10 / MES; LED Color:Warm White; Bulb Size:T-3 1/4; Power Rating:470mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:6.3V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Edison Screw/e10, Warm White, 470Mw; Lamp Base Type Cec Industries - 85K8137 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Edison Screw/e10, Warm White, 470Mw; Lamp Base Type Cec Industries
85K8137
Led Bulb, Edison Screw/e10, Warm White, 470Mw; Lamp Base Type Cec Industries 85K8137
LED BULB, EDISON SCREW/E10, WARM WHITE, 470mW; Lamp Base Type:E10 / MES; LED Color:Warm White; Bulb Size:T-3 1/4; Power Rating:470mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:6.3V RoHS Compliant: No

LED BULB, EDISON SCREW/E10, WARM WHITE, 470mW; Lamp Base Type:E10 / MES; LED Color:Warm White; Bulb Size:T-3 1/4; Power Rating:470mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:6.3V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 85K8137
Product Name Led Bulb, Edison Screw/e10, Warm White, 470Mw; Lamp Base Type Cec Industries
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details
Pilot Light - 643545 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
22mm Illuminated Mushroom Push Button - 2ALM1LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details