CEC Industries Ltd. Led Bulb, Wedge, White, 120Mw, T-1 3/4; Lamp Base Type Cec Industries LM0506WB-W

Description
LED BULB, WEDGE, WHITE, 120mW, T-1 3/4; Lamp Base Type:Wedge; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:120mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:6.3V; Current Rating:20mA RoHS Compliant: No
Datasheet
Description
LED BULB, WEDGE, WHITE, 120mW, T-1 3/4; Lamp Base Type:Wedge; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:120mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:6.3V; Current Rating:20mA RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Wedge, White, 120Mw, T-1 3/4; Lamp Base Type Cec Industries - 85K8118 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Wedge, White, 120Mw, T-1 3/4; Lamp Base Type Cec Industries
85K8118
Led Bulb, Wedge, White, 120Mw, T-1 3/4; Lamp Base Type Cec Industries 85K8118
LED BULB, WEDGE, WHITE, 120mW, T-1 3/4; Lamp Base Type:Wedge; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:120mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:6.3V; Current Rating:20mA RoHS Compliant: No

LED BULB, WEDGE, WHITE, 120mW, T-1 3/4; Lamp Base Type:Wedge; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:120mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:6.3V; Current Rating:20mA RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 85K8118
Product Name Led Bulb, Wedge, White, 120Mw, T-1 3/4; Lamp Base Type Cec Industries
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22 mm Plastic Pilot Light - 3PLBR3L-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
3 suppliers
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
Indicator - LB01KW01-6B-JB - NKK Switches
Specs
LED Color White
Rated Voltage 3.6 volts
Rated Current 0.0300 amps
View Details
4 suppliers