CEC Industries Ltd. Led Bulb, Mini Bayonet/ba9S, White, 720Mw; Lamp Base Type Cec Industries L24V-MB-W

Description
LED BULB, MINI BAYONET/BA9S, WHITE, 720mW; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:720mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:30mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, MINI BAYONET/BA9S, WHITE, 720mW; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:720mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:30mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Mini Bayonet/ba9S, White, 720Mw; Lamp Base Type Cec Industries - 78R3987 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Mini Bayonet/ba9S, White, 720Mw; Lamp Base Type Cec Industries
78R3987
Led Bulb, Mini Bayonet/ba9S, White, 720Mw; Lamp Base Type Cec Industries 78R3987
LED BULB, MINI BAYONET/BA9S, WHITE, 720mW; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:720mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:30mA RoHS Compliant: Yes

LED BULB, MINI BAYONET/BA9S, WHITE, 720mW; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:720mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:30mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 78R3987
Product Name Led Bulb, Mini Bayonet/ba9S, White, 720Mw; Lamp Base Type Cec Industries
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Indicator Lamps - 104727 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Red
Width 10 mm (0.3937 inch)
Rated Average Light 50000 hours
View Details
Panel Indicators, Pilot Lights - 486-4266-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red
Terminal Type Solder Terminals
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL8LB-6-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details