CEC Industries Ltd. Led Bulb, Mini Bayonet/ba9S, Blue, 720Mw; Lamp Base Type Cec Industries L24V-MB-B

Description
LED BULB, MINI BAYONET/BA9S, BLUE, 720mW; Lamp Base Type:BA9s; LED Color:Blue; Bulb Size:T-3 1/4; Power Rating:720mW; Wavelength Typ:470nm; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:30mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, MINI BAYONET/BA9S, BLUE, 720mW; Lamp Base Type:BA9s; LED Color:Blue; Bulb Size:T-3 1/4; Power Rating:720mW; Wavelength Typ:470nm; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:30mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Mini Bayonet/ba9S, Blue, 720Mw; Lamp Base Type Cec Industries - 78R3984 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Mini Bayonet/ba9S, Blue, 720Mw; Lamp Base Type Cec Industries
78R3984
Led Bulb, Mini Bayonet/ba9S, Blue, 720Mw; Lamp Base Type Cec Industries 78R3984
LED BULB, MINI BAYONET/BA9S, BLUE, 720mW; Lamp Base Type:BA9s; LED Color:Blue; Bulb Size:T-3 1/4; Power Rating:720mW; Wavelength Typ:470nm; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:30mA RoHS Compliant: Yes

LED BULB, MINI BAYONET/BA9S, BLUE, 720mW; Lamp Base Type:BA9s; LED Color:Blue; Bulb Size:T-3 1/4; Power Rating:720mW; Wavelength Typ:470nm; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:30mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 78R3984
Product Name Led Bulb, Mini Bayonet/ba9S, Blue, 720Mw; Lamp Base Type Cec Industries
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSRL - 2ASL4LB-6-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details