CEC Industries Ltd. Led Bulb, Candelabra Screw/e12, Warm White, 720Mw; Lamp Base Type Cec Industries L20120CS-WW

Description
LED BULB, CANDELABRA SCREW/E12, WARM WHITE, 720mW; Lamp Base Type:Candelabra Screw; LED Color:Warm White; Bulb Size:-; Power Rating:720mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:120V
Datasheet
Description
LED BULB, CANDELABRA SCREW/E12, WARM WHITE, 720mW; Lamp Base Type:Candelabra Screw; LED Color:Warm White; Bulb Size:-; Power Rating:720mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:120V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Candelabra Screw/e12, Warm White, 720Mw; Lamp Base Type Cec Industries - 94T5278 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Candelabra Screw/e12, Warm White, 720Mw; Lamp Base Type Cec Industries
94T5278
Led Bulb, Candelabra Screw/e12, Warm White, 720Mw; Lamp Base Type Cec Industries 94T5278
LED BULB, CANDELABRA SCREW/E12, WARM WHITE, 720mW; Lamp Base Type:Candelabra Screw; LED Color:Warm White; Bulb Size:-; Power Rating:720mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:120V

LED BULB, CANDELABRA SCREW/E12, WARM WHITE, 720mW; Lamp Base Type:Candelabra Screw; LED Color:Warm White; Bulb Size:-; Power Rating:720mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:120V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 94T5278
Product Name Led Bulb, Candelabra Screw/e12, Warm White, 720Mw; Lamp Base Type Cec Industries
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-424-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details
Incandescent Light Bulbs - 104660 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.84 mm (0.2299 inch)
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details