LED BULB, CANDELABRA SCREW/E12, WARM WHITE, 720MW; LAMP BASE TYPE:CANDELABRA SCREW; LED COLOR:WARM WHITE; BULB SIZE:-; POWER RATING:720MW; WAVELENGTH TYP:-; LUMINOUS INTENSITY:-; AVERAGE BULB LIFE:100000H; SUPPLY VOLTAGE:120V. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 38262523 |
| Product Name | Incandescent Lamp |