CEC Industries Ltd. Led Bulb, Candelabra Screw/e12, White, 720Mw; Lamp Base Type Cec Industries L20120CS-W

Description
LED BULB, CANDELABRA SCREW/E12, WHITE, 720mW; Lamp Base Type:Candelabra Screw; LED Color:White; Bulb Size:T-6; Power Rating:720mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:120V; Colour:White
Datasheet
Description
LED BULB, CANDELABRA SCREW/E12, WHITE, 720mW; Lamp Base Type:Candelabra Screw; LED Color:White; Bulb Size:T-6; Power Rating:720mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:120V; Colour:White
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Candelabra Screw/e12, White, 720Mw; Lamp Base Type Cec Industries - 90T0827 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Candelabra Screw/e12, White, 720Mw; Lamp Base Type Cec Industries
90T0827
Led Bulb, Candelabra Screw/e12, White, 720Mw; Lamp Base Type Cec Industries 90T0827
LED BULB, CANDELABRA SCREW/E12, WHITE, 720mW; Lamp Base Type:Candelabra Screw; LED Color:White; Bulb Size:T-6; Power Rating:720mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:120V; Colour:White

LED BULB, CANDELABRA SCREW/E12, WHITE, 720mW; Lamp Base Type:Candelabra Screw; LED Color:White; Bulb Size:T-6; Power Rating:720mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:120V; Colour:White

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 90T0827
Product Name Led Bulb, Candelabra Screw/e12, White, 720Mw; Lamp Base Type Cec Industries
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22mm Illuminated Projecting Push Button - 2ALP6LB-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Specs
Lamp Type LED Lamps
View Details