LED BULB, MINI BAYONET/BA9S, WHITE, 720mW; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:720mW; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:120V; Current Rating:30mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 45T9728 |
| Product Name | Led Bulb, Mini Bayonet/ba9S, White, 720Mw; Lamp Base Type Cec Industries |
| Lamp Type | LED Lamps |