LED BULB, BA9S, RED, 470mW, T-3 1/4; Lamp Base Type:BA9s; LED Color:Red; Bulb Size:T-3 1/4; Power Rating:470mW; Wavelength Typ:629nm; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:6.3V; Current Rating:75mA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 46T9593 |
| Product Name | Led Bulb, Ba9S, Red, 470Mw, T-3 1/4; Lamp Base Type Cec Industries |
| Lamp Type | LED Lamps |