CEC INDUSTRIES LTD.
EF29L -- 12V 12A 4PIN LED FLASHER CEC INDUSTRIES
CEC Industries Ltd.
12V 12A 4Pin Led Flasher Cec Industries
EF29L
Description
12V 12A 4PIN LED FLASHER
Description
12V 12A 4PIN LED FLASHER
Suppliers
12V 12A 4Pin Led Flasher Cec Industries
38T2124
Supplier's Site
Technical Specifications
|
Product Category
|
Incandescent Lamps |
|
Product Number
|
38T2124 |
|
Product Name
|
12V 12A 4Pin Led Flasher Cec Industries |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Ebinger Manufacturing Corp.
Lamp Power
50 watts
Rated Average Life
5000 hours
View Details