CEC Industries Ltd. Lamp, Incandescent,wedge, 28V, 1.12W; Supply Voltage Cec Industries E85

Description
LAMP, INCANDESCENT,WEDGE, 28V, 1.12W; Supply Voltage:28V; Lamp Base Type:Wedge; Bulb Size:T-1 1/2; MSCP:0.3; Average Bulb Life:7000h; Product Range:-; Power Rating:1.12W RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT,WEDGE, 28V, 1.12W; Supply Voltage:28V; Lamp Base Type:Wedge; Bulb Size:T-1 1/2; MSCP:0.3; Average Bulb Life:7000h; Product Range:-; Power Rating:1.12W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent,wedge, 28V, 1.12W; Supply Voltage Cec Industries - 02M9647 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent,wedge, 28V, 1.12W; Supply Voltage Cec Industries
02M9647
Lamp, Incandescent,wedge, 28V, 1.12W; Supply Voltage Cec Industries 02M9647
LAMP, INCANDESCENT,WEDGE, 28V, 1.12W; Supply Voltage:28V; Lamp Base Type:Wedge; Bulb Size:T-1 1/2; MSCP:0.3; Average Bulb Life:7000h; Product Range:-; Power Rating:1.12W RoHS Compliant: Yes

LAMP, INCANDESCENT,WEDGE, 28V, 1.12W; Supply Voltage:28V; Lamp Base Type:Wedge; Bulb Size:T-1 1/2; MSCP:0.3; Average Bulb Life:7000h; Product Range:-; Power Rating:1.12W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 02M9647
Product Name Lamp, Incandescent,wedge, 28V, 1.12W; Supply Voltage Cec Industries
Lamp Power 1.12 watts
Unlock Full Specs
to access all available technical data