LAMP, INCANDESCENT, FESTOON, 13.5V, 9.99W; Supply Voltage:13.5V; Lamp Base Type:Festoon; Bulb Size:T-3 (10mm); MSCP:6; Average Bulb Life:2000h; Product Range:-; Power Rating:9.99W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 02M9640 |
| Product Name | Lamp, Incandescent, Festoon, 13.5V, 9.99W; Supply Voltage Cec Industries |
| Lamp Power | 9.99 watts |