LAMP, INCANDESCENT, BA15S, 13.5V, 7.83W; Supply Voltage:13.5V; Lamp Base Type:BA15s; Bulb Size:G-6; MSCP:6; Average Bulb Life:5000h; Product Range:-; Power Rating:7.83W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M2461 |
| Product Name | Lamp, Incandescent, Ba15S, 13.5V, 7.83W; Supply Voltage Cec Industries |
| Lamp Power | 7.83 watts |