LAMP, INCANDESCENT, 12.8V, 13.31W; Supply Voltage:12.8V; Lamp Base Type:S.C. Bayonet; Bulb Size:S-8; MSCP:15; Average Bulb Life:700h; Product Range:-; Current Rating:1.04A; Lead Style:Bayonet, BA15s; Length:50.8mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M2456 |
| Product Name | Lamp, Incandescent, 12.8V, 13.31W; Supply Voltage Cec Industries |
| Rated Average Life | 700 hours |