LAMP, INCANDESCENT,WEDGE, 12.8V, 17.92W; Supply Voltage:12.8V; Lamp Base Type:Wedge; Bulb Size:T-5; MSCP:21; Average Bulb Life:1000h; Product Range:-; Power Rating:17.92W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M2445 |
| Product Name | Lamp, Incandescent,wedge, 12.8V, 17.92W; Supply Voltage Cec Industries |
| Lamp Power | 17.92 watts |