LAMP, INCANDESCENT,WEDGE, 12V, 9W; Supply Voltage:12V; Lamp Base Type:Wedge; Bulb Size:T-5; MSCP:11; Average Bulb Life:50h; Product Range:-; Power Rating:9W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M2438 |
| Product Name | Lamp, Incandescent,wedge, 12V, 9W; Supply Voltage Cec Industries |
| Lamp Power | 9 watts |