CEC Industries Ltd. Lamp, Incandescent,wedge, 12.8V, 12.8W; Supply Voltage Cec Industries 912

Description
LAMP, INCANDESCENT,WEDGE, 12.8V, 12.8W; Supply Voltage:12.8V; Lamp Base Type:Wedge; Bulb Size:T-5; MSCP:12; Average Bulb Life:1000h; Product Range:-; Current Rating:1A; Lead Style:Wedge; Length:37.8mm; Lens Style:Tubular, T-5, 16mm RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT,WEDGE, 12.8V, 12.8W; Supply Voltage:12.8V; Lamp Base Type:Wedge; Bulb Size:T-5; MSCP:12; Average Bulb Life:1000h; Product Range:-; Current Rating:1A; Lead Style:Wedge; Length:37.8mm; Lens Style:Tubular, T-5, 16mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent,wedge, 12.8V, 12.8W; Supply Voltage Cec Industries - 03M2433 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent,wedge, 12.8V, 12.8W; Supply Voltage Cec Industries
03M2433
Lamp, Incandescent,wedge, 12.8V, 12.8W; Supply Voltage Cec Industries 03M2433
LAMP, INCANDESCENT,WEDGE, 12.8V, 12.8W; Supply Voltage:12.8V; Lamp Base Type:Wedge; Bulb Size:T-5; MSCP:12; Average Bulb Life:1000h; Product Range:-; Current Rating:1A; Lead Style:Wedge; Length:37.8mm; Lens Style:Tubular, T-5, 16mm RoHS Compliant: Yes

LAMP, INCANDESCENT,WEDGE, 12.8V, 12.8W; Supply Voltage:12.8V; Lamp Base Type:Wedge; Bulb Size:T-5; MSCP:12; Average Bulb Life:1000h; Product Range:-; Current Rating:1A; Lead Style:Wedge; Length:37.8mm; Lens Style:Tubular, T-5, 16mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 03M2433
Product Name Lamp, Incandescent,wedge, 12.8V, 12.8W; Supply Voltage Cec Industries
Rated Average Life 1000 hours
Unlock Full Specs
to access all available technical data