LAMP, INCANDESCENT, MINI BAYONET/BA9S, 90V, 2.7W; Supply Voltage:90V; Lamp Base Type:BA9s; Bulb Size:T-2 1/2; MSCP:4.65; Average Bulb Life:5000h; Product Range:-; Current Rating:30mA; Lead Style:Bayonet, BA9s; Length:30.2mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M2419 |
| Product Name | Lamp, Incandescent, Mini Bayonet/ba9S, 90V, 2.7W; Supply Voltage Cec Industries |
| Rated Average Life | 5000 hours |