CEC Industries Ltd. Lamp, Incandescent,wedge, 6V, 3.72W; Supply Voltage Cec Industries 909

Description
LAMP, INCANDESCENT,WEDGE, 6V, 3.72W; Supply Voltage:6V; Lamp Base Type:Wedge; Bulb Size:T-5; MSCP:3; Average Bulb Life:50h; Product Range:-; Power Rating:3.72W RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT,WEDGE, 6V, 3.72W; Supply Voltage:6V; Lamp Base Type:Wedge; Bulb Size:T-5; MSCP:3; Average Bulb Life:50h; Product Range:-; Power Rating:3.72W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent,wedge, 6V, 3.72W; Supply Voltage Cec Industries - 03M2432 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent,wedge, 6V, 3.72W; Supply Voltage Cec Industries
03M2432
Lamp, Incandescent,wedge, 6V, 3.72W; Supply Voltage Cec Industries 03M2432
LAMP, INCANDESCENT,WEDGE, 6V, 3.72W; Supply Voltage:6V; Lamp Base Type:Wedge; Bulb Size:T-5; MSCP:3; Average Bulb Life:50h; Product Range:-; Power Rating:3.72W RoHS Compliant: Yes

LAMP, INCANDESCENT,WEDGE, 6V, 3.72W; Supply Voltage:6V; Lamp Base Type:Wedge; Bulb Size:T-5; MSCP:3; Average Bulb Life:50h; Product Range:-; Power Rating:3.72W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 03M2432
Product Name Lamp, Incandescent,wedge, 6V, 3.72W; Supply Voltage Cec Industries
Lamp Power 3.72 watts
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 4758988 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
THHC Lighting
Specs
Base Type Wedge
Lamp Power 3 watts
Rated Average Life 2500 hours
View Details